ASNT5121-KMC
ASNT5121-KMC
Active
Description:  32G DATA/CLK DISTRIBUTOR 1-TO-3
Manufacturer:  ADSANTEC
History Price: $1,350.00000
In Stock: 2400
ASNT5121-KMC vs ASNT5021
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Splitter, Digital
Splitter, Digital
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
32GHz
-
Number of Channels
1 x 1:3
1 x 1:3
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3.1V ~ 3.5V
?.1V ~ 3.5V
Current - Supply
175mA
235mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CFlatPack
24-VFQFN Exposed Pad
Supplier Device Package
24-CQFP (8x8)
24-QFN (4x4)