☰
ASNT5021
ASNT5021
Active
Description:  17G Data/Clk Distributor 1-to-3
Manufacturer:  ADSANTEC
Datasheet:   ASNT5021 Datasheet
History Price: $250.00000
In Stock: 15400
ASNT5021 Specification
Specification
Part No
ASNT5021
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Splitter, Digital
Applications
-
Input
CML
Output
CML
Data Rate (Max)
-
Number of Channels
1 x 1:3
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
?.1V ~ 3.5V
Current - Supply
235mA
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
ASNT5021 PDF Datasheet
ASNT5021 Related Parts
ASNT5020
ASNT5020
ADSANTEC
17G Data/Clk Distributor 1-to-2
ASNT5023
ASNT5023
ADSANTEC
17G Data/Clk Distributor 1-to-4
ASNT5023-KMM
ASNT5023-KMM
ADSANTEC
17G Data/Clk Distributor 1-to-4
ASNT5024
ASNT5024
ADSANTEC
17G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5024-KMC
ASNT5024-KMC
ADSANTEC
17G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121-KHC
ASNT5121-KHC
ADSANTEC
1 to 3 Digital Signal Splitter
ASNT5121-KMC
ASNT5121-KMC
ADSANTEC
32G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121B-KHC
ASNT5121B-KHC
ADSANTEC
35G Data/Clk Distributor 1-to-3
ASNT5121B-KMC
ASNT5121B-KMC
ADSANTEC
35G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121C-KMC
ASNT5121C-KMC
ADSANTEC
32G DATA/CLK DISTRIBUTOR 1-TO-3
ASNT5121E-KMC
ASNT5121E-KMC
ADSANTEC
Data Signal Distributor 1-to-3
ASNT6113-KHC
ASNT6113-KHC
ADSANTEC
25G 1-TO-3 ANALOG SPLITTER DIFF
ASNT5021 Compare Parts
  • ASNT5021 vs ASNT6193-KHC
  • ASNT5021 vs ASNT6114-KMC
  • ASNT5021 vs ASNT6114-KHC
  • ASNT5021 vs ASNT6113-KMC
  • ASNT5021 vs ASNT6113-KHC
  • ASNT5021 vs ASNT5121E-KMC
  • ASNT5021 vs ASNT5121C-KMC
  • ASNT5021 vs ASNT5121B-KMC
  • ASNT5021 vs ASNT5121B-KHC
  • ASNT5021 vs ASNT5121-KMC
  • ASNT5021 vs ASNT5121-KHC
  • ASNT5021 vs ASNT5024-KMC
  • ASNT5021 vs ASNT5024
  • ASNT5021 vs ASNT5023-KMM
  • ASNT5021 vs ASNT5023
  • ASNT5021 vs ASNT5020
  • ASNT5021 vs ASNT5020-PQD
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give