ASNT6113-KHC
ASNT6113-KHC
Active
Description:  25G 1-TO-3 ANALOG SPLITTER DIFF
Manufacturer:  ADSANTEC
History Price: $825.00000
In Stock: 34400
ASNT6113-KHC vs ASNT5021
Manufacturer
Series
-
-
Packaging
Retail Package
Bulk
Status
Active
Active
Type
Splitter, Analog
Splitter, Digital
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
25GHz
-
Number of Channels
1 x 1:3
1 x 1:3
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3.1V ~ 3.5V
?.1V ~ 3.5V
Current - Supply
300mA
235mA
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-CQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-CQFN (4x4)
24-QFN (4x4)