☰
AT25320BSSHLT
AT25320BSSHLT
Active
Description:  IC EEPROM 32KBIT SPI 5MHZ 8SOIC
Manufacturer:  Atmel
History Price: Active
In Stock: 21200
AT25320BSSHLT vs AT24C02C-MAPD-E
Category
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
2Kbit
Memory Organization
4K x 8
256 x 8
Memory Interface
SPI
I2C
Clock Frequency
5 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
450 ns
Voltage - Supply
1.8V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-UFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-UDFN (2x3)