☰
AT25320BSSHLT
AT25320BSSHLT
Active
Description:  IC EEPROM 32KBIT SPI 5MHZ 8SOIC
Manufacturer:  Atmel
History Price: Active
In Stock: 21200
AT25320BSSHLT Specification
Specification
Part No
AT25320BSSHLT
Category
Memory
Manufacturer
Atmel
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
32Kbit
Memory Organization
4K x 8
Memory Interface
SPI
Clock Frequency
5 MHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AT25320BSSHLT PDF Datasheet
AT25320BSSHLT Related Parts
AT21CS01-MSHM10-T
AT21CS01-MSHM10-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
AT21CS01-MSHMHU-T
AT21CS01-MSHMHU-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
AT21CS01-SSHM10-B
AT21CS01-SSHM10-B
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM10-T
AT21CS01-SSHM10-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM11-T
AT21CS01-SSHM11-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM12-T
AT21CS01-SSHM12-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM13-T
AT21CS01-SSHM13-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM14-T
AT21CS01-SSHM14-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM15-T
AT21CS01-SSHM15-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM16-T
AT21CS01-SSHM16-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM17-T
AT21CS01-SSHM17-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-STUM10-T
AT21CS01-STUM10-T
Microchip Technology
IC EEPROM 1KBIT I2C SOT23-3
AT25320BSSHLT Compare Parts
  • AT25320BSSHLT vs AT29LV512-25TC
  • AT25320BSSHLT vs AT29LV512-25JI
  • AT25320BSSHLT vs AT29LV512-25JC
  • AT25320BSSHLT vs AT29LV512-20TI
  • AT25320BSSHLT vs AT29LV512-20TC
  • AT25320BSSHLT vs AT29LV512-20JI
  • AT25320BSSHLT vs AT29LV512-20JC
  • AT25320BSSHLT vs AT29LV512-15TU-T
  • AT25320BSSHLT vs AT29LV512-15TU
  • AT25320BSSHLT vs AT29LV512-15TI
  • AT25320BSSHLT vs AT29LV512-15TC
  • AT25320BSSHLT vs AT29LV512-15JU-T
  • AT25320BSSHLT vs AT29LV512-15JU
  • AT25320BSSHLT vs AT29LV512-15JI
  • AT25320BSSHLT vs AT29LV512-15JC
  • AT25320BSSHLT vs AT29LV512-12TU-T
  • AT25320BSSHLT vs AT29LV512-12TU
  • AT25320BSSHLT vs AT29LV512-12TI
  • AT25320BSSHLT vs AT29LV512-12TC
  • AT25320BSSHLT vs AT29LV512-12JU-T
  • AT25320BSSHLT vs AT29LV512-12JU
  • AT25320BSSHLT vs AT29LV512-12JI
  • AT25320BSSHLT vs AT29LV512-12JC
  • AT25320BSSHLT vs AT29LV256-25TI
  • AT25320BSSHLT vs AT29LV256-25TC
  • AT25320BSSHLT vs AT29LV256-25JC
  • AT25320BSSHLT vs AT29LV256-20TI
  • AT25320BSSHLT vs AT29LV256-20TC-T
  • AT25320BSSHLT vs AT29LV256-20TC
  • AT25320BSSHLT vs AT29LV256-20JI-T
  • AT25320BSSHLT vs AT29LV256-20JI
  • AT25320BSSHLT vs AT29LV256-20JC-T
  • AT25320BSSHLT vs AT29LV256-20JC
  • AT25320BSSHLT vs AT29LV256-15TI-T
  • AT25320BSSHLT vs AT29LV256-15TI
  • AT25320BSSHLT vs AT29LV256-15TC-T
  • AT25320BSSHLT vs AT29LV256-15TC
  • AT25320BSSHLT vs AT29LV256-15JI-T
  • AT25320BSSHLT vs AT29LV256-15JI
  • AT25320BSSHLT vs AT29LV256-15JC-T
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase