Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Atmel AT25320BSSHLT
AT25320BSSHLT
Active
Memory
Description:
IC EEPROM 32KBIT SPI 5MHZ 8SOIC
Manufacturer:
Atmel
Datasheet:
AT25320BSSHLT Datasheet
History Price: Active
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT25320BSSHLT vs AT24C04C-MAPD-E
Part No
AT25320BSSHLT
AT24C04C-MAPD-E
Category
Memory
Memory
Manufacturer
Atmel
Microchip Technology
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
32Kbit
4Kbit
Memory Organization
4K x 8
512 x 8
Memory Interface
SPI
I2C
Clock Frequency
5 MHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
900 ns
Voltage - Supply
1.8V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-UFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-UDFN (2x3)