Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT25DF021-SSH-B
AT25DF021-SSH-B
Obsolete
Memory
Description:
IC FLASH 2MBIT SPI 70MHZ 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
AT25DF021-SSH-B Datasheet
History Price: Obsolete
In Stock: 31360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT25DF021-SSH-B vs AT24C08C-MAPD-E
Part No
AT25DF021-SSH-B
AT24C08C-MAPD-E
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
EEPROM
Technology
FLASH
EEPROM
Memory Size
2Mbit
8Kbit
Memory Organization
256K x 8
1K x 8
Memory Interface
SPI
I2C
Clock Frequency
70 MHz
1 MHz
Write Cycle Time - Word, Page
7μs, 5ms
5ms
Access Time
-
900 ns
Voltage - Supply
2.7V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-UFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-UDFN (2x3)