☰
AT25DF021-SSH-B
AT25DF021-SSH-B
Obsolete
Description:  IC FLASH 2MBIT SPI 70MHZ 8SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 31360
AT25DF021-SSH-B Specification
Specification
Part No
AT25DF021-SSH-B
Category
Memory
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
2Mbit
Memory Organization
256K x 8
Memory Interface
SPI
Clock Frequency
70 MHz
Write Cycle Time - Word, Page
7μs, 5ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AT25DF021-SSH-B Related Parts
AT21CS01-MSHM10-T
AT21CS01-MSHM10-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
AT21CS01-MSHMHU-T
AT21CS01-MSHMHU-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 2XSFN
AT21CS01-SSHM10-B
AT21CS01-SSHM10-B
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM10-T
AT21CS01-SSHM10-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM11-T
AT21CS01-SSHM11-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM12-T
AT21CS01-SSHM12-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM13-T
AT21CS01-SSHM13-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM14-T
AT21CS01-SSHM14-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM15-T
AT21CS01-SSHM15-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM16-T
AT21CS01-SSHM16-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-SSHM17-T
AT21CS01-SSHM17-T
Microchip Technology
IC EEPROM 1KBIT I2C 125KHZ 8SOIC
AT21CS01-STUM10-T
AT21CS01-STUM10-T
Microchip Technology
IC EEPROM 1KBIT I2C SOT23-3
AT25DF021-SSH-B Compare Parts
  • AT25DF021-SSH-B vs AT29LV512-25TC
  • AT25DF021-SSH-B vs AT29LV512-25JI
  • AT25DF021-SSH-B vs AT29LV512-25JC
  • AT25DF021-SSH-B vs AT29LV512-20TI
  • AT25DF021-SSH-B vs AT29LV512-20TC
  • AT25DF021-SSH-B vs AT29LV512-20JI
  • AT25DF021-SSH-B vs AT29LV512-20JC
  • AT25DF021-SSH-B vs AT29LV512-15TU-T
  • AT25DF021-SSH-B vs AT29LV512-15TU
  • AT25DF021-SSH-B vs AT29LV512-15TI
  • AT25DF021-SSH-B vs AT29LV512-15TC
  • AT25DF021-SSH-B vs AT29LV512-15JU-T
  • AT25DF021-SSH-B vs AT29LV512-15JU
  • AT25DF021-SSH-B vs AT29LV512-15JI
  • AT25DF021-SSH-B vs AT29LV512-15JC
  • AT25DF021-SSH-B vs AT29LV512-12TU-T
  • AT25DF021-SSH-B vs AT29LV512-12TU
  • AT25DF021-SSH-B vs AT29LV512-12TI
  • AT25DF021-SSH-B vs AT29LV512-12TC
  • AT25DF021-SSH-B vs AT29LV512-12JU-T
  • AT25DF021-SSH-B vs AT29LV512-12JU
  • AT25DF021-SSH-B vs AT29LV512-12JI
  • AT25DF021-SSH-B vs AT29LV512-12JC
  • AT25DF021-SSH-B vs AT29LV256-25TI
  • AT25DF021-SSH-B vs AT29LV256-25TC
  • AT25DF021-SSH-B vs AT29LV256-25JC
  • AT25DF021-SSH-B vs AT29LV256-20TI
  • AT25DF021-SSH-B vs AT29LV256-20TC-T
  • AT25DF021-SSH-B vs AT29LV256-20TC
  • AT25DF021-SSH-B vs AT29LV256-20JI-T
  • AT25DF021-SSH-B vs AT29LV256-20JI
  • AT25DF021-SSH-B vs AT29LV256-20JC-T
  • AT25DF021-SSH-B vs AT29LV256-20JC
  • AT25DF021-SSH-B vs AT29LV256-15TI-T
  • AT25DF021-SSH-B vs AT29LV256-15TI
  • AT25DF021-SSH-B vs AT29LV256-15TC-T
  • AT25DF021-SSH-B vs AT29LV256-15TC
  • AT25DF021-SSH-B vs AT29LV256-15JI-T
  • AT25DF021-SSH-B vs AT29LV256-15JI
  • AT25DF021-SSH-B vs AT29LV256-15JC-T
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase