Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94K40AL-25BQU
AT94K40AL-25BQU
Active
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 40K GATE 25MHZ 144LQFP
Manufacturer:
Microchip Technology
Datasheet:
AT94K40AL-25BQU Datasheet
History Price: $40.41000
In Stock: 42040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT94K40AL-25BQU vs AT94K40AL-25BQI
Part No
AT94K40AL-25BQU
AT94K40AL-25BQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Active
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
18 MHz
18 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
20K-32K
20K-32K
FPGA SRAM
18kb
18kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
2304
2304
FPGA Gates
40K
40K
FPGA Registers
2862
2862
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)