AT94K40AL-25BQI
AT94K40AL-25BQI
Obsolete
Description:  IC FPSLIC 40K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 25200
AT94K40AL-25BQI Specification
Specification
Part No
AT94K40AL-25BQI
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
18 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
18kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
2304
FPGA Gates
40K
FPGA Registers
2862
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K40AL-25BQI PDF Datasheet
AT94K40AL-25BQI Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K40AL-25BQI Description
Microchip Technology AT94K40AL-25BQI: Detailed Overview

The AT94K40AL-25BQI from Microchip Technology is a member of the AT94K family of FPGA (Field Programmable Gate Array) devices, designed to offer high flexibility, performance, and integration for a wide range of digital logic applications. This device provides a combination of programmable logic, embedded memory, and configurable I/O interfaces, making it well-suited for custom applications in industries like telecommunications, automotive, industrial control, and consumer electronics. Below is a detailed overview of the device's features, specifications, and typical use cases.

## Key Features

1. Field Programmable Logic: The AT94K40AL-25BQI offers a flexible programmable logic array, enabling users to configure and optimize the FPGA for their specific applications. This programmability allows the device to be tailored for custom digital circuits, including complex logic operations, data manipulation, and communication protocols.

2. High Performance: With its 25 ns maximum clock period, the AT94K40AL-25BQI delivers high-speed operation, ensuring the fast execution of logic tasks. It is designed to meet the needs of demanding applications where speed and throughput are critical.

3. Integrated Embedded Memory: The device incorporates embedded RAM blocks, which are essential for storing temporary data during operation. This built-in memory helps reduce the need for external memory components, simplifying the system design and lowering overall power consumption.

4. Programmable I/O: The AT94K40AL-25BQI supports programmable I/O pins that can be customized to meet specific interface requirements, such as standard digital I/O, high-speed serial communication, or specialized peripheral functions. This flexibility allows for a wide range of device interfacing options, from simple switches to complex data buses.

5. Non-Volatile Configuration: The AT94K family incorporates non-volatile flash memory for storing configuration data. This allows the FPGA to retain its configuration even when the power is removed, ensuring that the device automatically loads the correct configuration upon startup.

6. Low Power Consumption: With advanced low-power design techniques, the AT94K40AL-25BQI provides an energy-efficient solution for high-performance applications. It helps to reduce thermal output and extend battery life in portable systems, making it suitable for mobile and embedded designs.

7. On-Chip Clock Management: The device includes a built-in clock management system that helps optimize the timing and synchronization of various components. It allows for multiple clock domains and clock sources, which is critical in complex systems with high-speed data processing.

8. Easy-to-Use Configuration Tools: Microchip provides design and configuration software tools that simplify the FPGA programming process. These tools allow for efficient design entry, simulation, and testing, enabling users to quickly implement and debug their custom logic.

9. Security Features: The AT94K40AL-25BQI includes built-in security features such as bitstream encryption, which helps protect the FPGA’s configuration data from unauthorized access and tampering. This is particularly useful in applications where intellectual property protection and secure data handling are important.

## Specifications

* Logic Capacity: 40,000 system gates
* Maximum Clock Speed: 40 MHz
* Embedded RAM: 2.2 Mb (total RAM available in the device)
* I/O Pins: 72 programmable I/O pins
* Flash Memory: 256 Kbits (for non-volatile configuration storage)
* Package: 144-pin QFP (Quad Flat Package)
* Input/Output Voltage Range: 3.3V (standard I/O voltage)
* Operating Voltage Range: 2.7V to 3.6V
* Operating Temperature Range: -40°C to +85°C (industrial temperature grade)
* Typical Power Consumption: 300 mW (depending on the configuration)
* Power Supply: Single 3.3V supply for both logic and I/O
* JTAG Interface: Supports standard JTAG for configuration and testing
* Flash Programming Time: 5 ms typical (for programming non-volatile memory)

## Application Areas

1. Telecommunications: The AT94K40AL-25BQI is well-suited for telecommunications applications, including network protocol processing, signal processing, and hardware acceleration. Its high-speed logic and programmable I/O allow it to be used in systems such as routers, switches, and communication devices that require customizable and high-performance processing.

2. Industrial Control: In industrial automation and control systems, the AT94K40AL-25BQI can be used to implement control logic, data acquisition systems, and communication interfaces. Its embedded memory and low power consumption are ideal for real-time processing in harsh industrial environments.

3. Consumer Electronics: The flexibility of the AT94K40AL-25BQI makes it ideal for consumer electronics applications, such as video and audio processing, image rendering, and custom interfaces. It can be used in devices like TVs, gaming consoles, and home automation systems to handle real-time data processing and control tasks.

4. Automotive: In automotive electronics, the AT94K40AL-25BQI can be used for sensor interfacing, control systems, and communication networks. Its rugged temperature tolerance and low power consumption make it a good fit for in-vehicle systems, such as infotainment, ADAS (Advanced Driver Assistance Systems), and powertrain control.

5. Medical Devices: In medical electronics, FPGAs like the AT94K40AL-25BQI are used for custom signal processing, sensor interfacing, and data acquisition tasks. It can help enhance the functionality and performance of medical devices such as patient monitors, diagnostic equipment, and imaging systems.

6. Embedded Systems: The AT94K40AL-25BQI is commonly used in embedded systems that require custom logic and high-performance computation, such as robotics, smart devices, and industrial controllers. Its small size, low power, and programmable nature make it ideal for a wide variety of embedded applications.

## Conclusion

The AT94K40AL-25BQI from Microchip Technology is a versatile and high-performance FPGA that combines programmable logic with integrated memory, customizable I/O, and non-volatile configuration storage. It is ideal for applications requiring flexible digital processing, efficient power consumption, and real-time control, such as telecommunications, industrial systems, automotive, and consumer electronics. With its easy-to-use design tools, advanced security features, and robust performance, the AT94K40AL-25BQI offers a complete solution for developers seeking a reliable and customizable FPGA platform.
AT94K40AL-25BQI Compare Parts
  • AT94K40AL-25BQI vs AT94S40AL-25DGI
  • AT94K40AL-25BQI vs AT94S40AL-25DGC
  • AT94K40AL-25BQI vs AT94S40AL-25BQI
  • AT94K40AL-25BQI vs AT94S40AL-25BQC
  • AT94K40AL-25BQI vs AT94S10AL-25DGI
  • AT94K40AL-25BQI vs AT94S10AL-25DGC
  • AT94K40AL-25BQI vs AT94S10AL-25BQU
  • AT94K40AL-25BQI vs AT94S10AL-25BQI
  • AT94K40AL-25BQI vs AT94S10AL-25BQC
  • AT94K40AL-25BQI vs AT94S05AL-25DGI
  • AT94K40AL-25BQI vs AT94S05AL-25DGC
  • AT94K40AL-25BQI vs AT94S05AL-25BQU
  • AT94K40AL-25BQI vs AT94K40AL-25DQU
  • AT94K40AL-25BQI vs AT94K40AL-25DQU
  • AT94K40AL-25BQI vs AT94K40AL-25DQI
  • AT94K40AL-25BQI vs AT94K40AL-25DQC
  • AT94K40AL-25BQI vs AT94K40AL-25BQU
  • AT94K40AL-25BQI vs AT94K40AL-25BQC
  • AT94K40AL-25BQI vs AT94K10AL-25DQU
  • AT94K40AL-25BQI vs AT94K10AL-25DQU
  • AT94K40AL-25BQI vs AT94K10AL-25DQI
  • AT94K40AL-25BQI vs AT94K10AL-25DQC
  • AT94K40AL-25BQI vs AT94K10AL-25BQU
  • AT94K40AL-25BQI vs AT94K10AL-25BQI
  • AT94K40AL-25BQI vs AT94K10AL-25BQC
  • AT94K40AL-25BQI vs AT94K10AL-25AQI
  • AT94K40AL-25BQI vs AT94K10AL-25AQC
  • AT94K40AL-25BQI vs AT94K10AL-25AJI
  • AT94K40AL-25BQI vs AT94K10AL-25AJC
  • AT94K40AL-25BQI vs AT94K05AL-25DQI
  • AT94K40AL-25BQI vs AT94K05AL-25DQC
  • AT94K40AL-25BQI vs AT94K05AL-25BQU
  • AT94K40AL-25BQI vs AT94K05AL-25BQI
  • AT94K40AL-25BQI vs AT94K05AL-25BQC
  • AT94K40AL-25BQI vs AT94K05AL-25AQU
  • AT94K40AL-25BQI vs AT94K05AL-25AQI
  • AT94K40AL-25BQI vs AT94K05AL-25AQC
  • AT94K40AL-25BQI vs AT94K05AL-25AJI
  • AT94K40AL-25BQI vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.