Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATTINY26-16MI
ATTINY26-16MI
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB FLASH 32VQFN
Manufacturer:
Microchip Technology
Datasheet:
ATTINY26-16MI Datasheet
History Price: Obsolete
In Stock: 49360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATTINY26-16MI vs ATTINY88-MU
Part No
ATTINY26-16MI
ATTINY88-MU
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
AVR ATtiny
AVR ATtiny
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
AVR
AVR
Core Size
8-Bit
8-Bit
Speed
16MHz
12MHz
Connectivity
USI
I2C, SPI
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Number of I/O
16
28
Program Memory Size
2KB (1K x 16)
8KB (4K x 16)
Program Memory Type
FLASH
FLASH
EEPROM Size
128 x 8
64 x 8
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
1.8V ~ 5.5V
Data Converters
A/D 11x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
32-VQFN (5x5)