Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATTINY88-MU
ATTINY88-MU
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 32VQFN
Manufacturer:
Microchip Technology
Datasheet:
ATTINY88-MU Datasheet
History Price: $1.34000
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATTINY88-MU Specification
Specification
Part No
ATTINY88-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATtiny
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
12MHz
Connectivity
I2C, SPI
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
28
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
64 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATTINY88-MU PDF Datasheet
ATTINY88-MU Datasheet
Click and Download: ATTINY88-MU Datasheet
ATTINY88-MU Related Parts
ATTINY10-MAHR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY10-TS8R
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHR
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY10-TSHRA0
Microchip Technology
IC MCU 8BIT 1KB FLASH SOT23-6
ATTINY102-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102-MFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-MNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSFR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102-SSNR
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
ATTINY102F-M7R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY102F-M8R
Microchip Technology
IC MCU 8BIT 1KB FLASH 8UDFN
ATTINY88-MU Compare Parts
ATTINY88-MU vs ATTINY9-TSHR
ATTINY88-MU vs ATTINY9-TS8R
ATTINY88-MU vs ATTINY9-MAHR
ATTINY88-MU vs ATTINY9-MAH
ATTINY88-MU vs ATTINY9-MAH
ATTINY88-MU vs ATTINY88-PU
ATTINY88-MU vs ATTINY88-MUR
ATTINY88-MU vs ATTINY88-MMUR
ATTINY88-MU vs ATTINY88-MMU
ATTINY88-MU vs ATTINY88-MMHR
ATTINY88-MU vs ATTINY88-MMH
ATTINY88-MU vs ATTINY88-AUR
ATTINY88-MU vs ATTINY88-AU
ATTINY88-MU vs ATTINY88-15MZ
ATTINY88-MU vs ATTINY88-15AZ
ATTINY88-MU vs ATTINY88-15AZ
ATTINY88-MU vs ATTINY87-XUR
ATTINY88-MU vs ATTINY87-XU
ATTINY88-MU vs ATTINY87-SUR
ATTINY88-MU vs ATTINY87-SU
ATTINY88-MU vs ATTINY87-MUR
ATTINY88-MU vs ATTINY87-MU
ATTINY88-MU vs ATTINY87-MU
ATTINY88-MU vs ATTINY87-A15XZ
ATTINY88-MU vs ATTINY87-A15XD
ATTINY88-MU vs ATTINY87-A15SZ
ATTINY88-MU vs ATTINY87-A15SZ
ATTINY88-MU vs ATTINY87-A15MZ
ATTINY88-MU vs ATTINY87-A15MD
ATTINY88-MU vs ATTINY87-15XZ
ATTINY88-MU vs ATTINY87-15SZ
ATTINY88-MU vs ATTINY87-15SZ
ATTINY88-MU vs ATTINY87-15MZ
ATTINY88-MU vs ATTINY861V-10SUR
ATTINY88-MU vs ATTINY861V-10SU
ATTINY88-MU vs ATTINY861V-10PU
ATTINY88-MU vs ATTINY861V-10MUR
ATTINY88-MU vs ATTINY861V-10MU
ATTINY88-MU vs ATTINY861A-XUR
ATTINY88-MU vs ATTINY861A-XU
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.