AUIR3314
AUIR3314
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3314 Datasheet
History Price: Obsolete
In Stock: 6000
AUIR3314 vs AUIPS71451G
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 32V
6V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
18A
1.5A
Rds On (Typ)
9mOhm
75mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220
PG-DSO-8-906
Package / Case
TO-220-5
8-SOIC (0.154", 3.90mm Width)