AUIR3314
AUIR3314
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3314 Datasheet
History Price: Obsolete
In Stock: 6000
AUIR3314 Specification
Specification
Part No
AUIR3314
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
18A
Rds On (Typ)
9mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-5
AUIR3314 PDF Datasheet
AUIR3314 Related Parts
AUIPS1011
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIR3314 Description
The International Rectifier AUIR3314 is a high-performance N-channel MOSFET driver designed for driving power MOSFETs in various applications, including power supplies, motor drives, and other high-frequency switching applications. This device is known for its ability to deliver high current drive capability, fast switching speeds, and robust performance, making it suitable for demanding power management tasks.

## Overview of AUIR3314

The AUIR3314 is specifically designed to drive N-channel MOSFETs in half-bridge and full-bridge configurations. It features a high-voltage capability, allowing it to operate in applications where the gate drive voltage needs to be significantly higher than the supply voltage. The driver is optimized for low power consumption and high efficiency, which is critical in modern electronic designs.

## Key Specifications

1. Voltage Ratings:
- Maximum Supply Voltage (VCC): The AUIR3314 can operate with a maximum supply voltage of up to 20V, making it suitable for a wide range of applications.
- Gate-Source Voltage (VGS): The device can handle gate-source voltages of ±20V, allowing for effective control of the MOSFETs being driven.

2. Current Drive Capability:
- The AUIR3314 is capable of sourcing and sinking up to 2A of gate drive current. This high current capability ensures that the MOSFETs can be switched on and off quickly, reducing switching losses and improving overall efficiency.

3. Propagation Delay:
- The driver features a low propagation delay, typically around 30 ns, which is essential for high-frequency applications. This fast response time helps to minimize the time between the input signal and the output gate drive signal.

4. Rise and Fall Times:
- The AUIR3314 has fast rise and fall times, typically around 20 ns and 15 ns, respectively. These fast switching times contribute to reduced switching losses and improved thermal performance in power applications.

5. Input Logic Compatibility:
- The driver is compatible with standard logic levels, allowing it to be easily interfaced with microcontrollers and digital signal processors. It can accept input voltages from 3V to 15V, making it versatile for various control signals.

6. Thermal Performance:
- The AUIR3314 is designed with thermal management in mind. It features a thermal shutdown protection mechanism that helps prevent damage due to overheating. The device is housed in a compact package that aids in heat dissipation.

7. Package Type:
- The AUIR3314 is available in a standard 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount applications. This compact form factor allows for efficient use of PCB space.

8. Operating Temperature Range:
- The device operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Applications

The AUIR3314 is ideal for a variety of applications, including:

- Switching Power Supplies: Used in the gate drive circuits of power MOSFETs in DC-DC converters and AC-DC power supplies.
- Motor Drives: Suitable for driving MOSFETs in brushless DC (BLDC) motor controllers and other motor drive applications.
- Class D Audio Amplifiers: Employed in the output stage of Class D amplifiers for efficient audio amplification.
- Solar Inverters: Utilized in the gate drive circuits of MOSFETs in solar inverter applications for renewable energy systems.
- Industrial Automation: Used in various industrial control systems where efficient power management is required.

## Conclusion

The International Rectifier AUIR3314 is a robust and efficient N-channel MOSFET driver that meets the demands of modern power electronics applications. With its high current drive capability, fast switching speeds, and wide voltage range, it provides designers with a reliable solution for driving power MOSFETs in various configurations. Its compatibility with standard logic levels and thermal protection features further enhance its usability in a wide range of applications, making it a valuable component in the design of efficient and high-performance power management systems.
AUIR3314 Compare Parts
  • AUIR3314 vs AUIR33402S
  • AUIR3314 vs AUIR33401STRL
  • AUIR3314 vs AUIR33401S
  • AUIR3314 vs AUIR3330STRL
  • AUIR3314 vs AUIR3330S
  • AUIR3314 vs AUIR3320STRL
  • AUIR3314 vs AUIR3320S
  • AUIR3314 vs AUIR3317STRL
  • AUIR3314 vs AUIR3317STRL
  • AUIR3314 vs AUIR3317S
  • AUIR3314 vs AUIR3317
  • AUIR3314 vs AUIR3316STRL
  • AUIR3314 vs AUIR3316S-INF
  • AUIR3314 vs AUIR3316S
  • AUIR3314 vs AUIR3316
  • AUIR3314 vs AUIR3315STRL
  • AUIR3314 vs AUIR3315S
  • AUIR3314 vs AUIR3315
  • AUIR3314 vs AUIR3314STRL
  • AUIR3314 vs AUIR3314S
  • AUIR3314 vs AUIR3313STRL
  • AUIR3314 vs AUIR3313S
  • AUIR3314 vs AUIR3313
  • AUIR3314 vs AUIPS7221RTRL
  • AUIR3314 vs AUIPS7221R
  • AUIR3314 vs AUIPS72211RTRL
  • AUIR3314 vs AUIPS72211R
  • AUIR3314 vs AUIPS7145RTRL
  • AUIR3314 vs AUIPS7145R
  • AUIR3314 vs AUIPS71451GTR
  • AUIR3314 vs AUIPS71451G
  • AUIR3314 vs AUIPS7142GTR
  • AUIR3314 vs AUIPS7142G
  • AUIR3314 vs AUIPS7141RTRL
  • AUIR3314 vs AUIPS7141R
  • AUIR3314 vs AUIPS71411GTR
  • AUIR3314 vs AUIPS71411G
  • AUIR3314 vs AUIPS7125RTRL
  • AUIR3314 vs AUIPS7125R
  • AUIR3314 vs AUIPS7121RTRL
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.