AZ1117T-3.3E1
AZ1117T-3.3E1
Obsolete
Description:  IC REG LINEAR 3.3V 1.25A TO220-3
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 3300
AZ1117T-3.3E1 vs AZ1117S-3.3E1
Manufacturer
Series
AZ1117
AZ1117
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
15V
15V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.25V @ 1A
1.25V @ 1A
Current - Output
1.25A
1.25A
Current - Quiescent (Iq)
10 mA
10 mA
Current - Supply (Max)
-
-
PSRR
75dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
Thermal Shutdown
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-220-3
TO-263