AZ1117S-3.3E1
AZ1117S-3.3E1
Obsolete
Description:  IC REG LINEAR 3.3V 1.25A TO263
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 21040
AZ1117S-3.3E1 Specification
Specification
Part No
AZ1117S-3.3E1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
AZ1117
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.25V @ 1A
Current - Output
1.25A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
TO-263
AZ1117S-3.3E1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO252-3
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1117S-3.3E1 Description
Introduction to Diodes Inc AZ1117S-3.3E1

The AZ1117S-3.3E1 is a low dropout (LDO) voltage regulator manufactured by Diodes Inc. This device is a popular choice in various electronic applications due to its high efficiency, low noise, and compact design. It is primarily used to provide a stable output voltage, making it suitable for powering microcontrollers, analog devices, and other sensitive circuitry.

Key Specifications

| Parameter | Value |
|----------------------------|-------------------------|
| Input Voltage Range | 4.75V to 15V |
| Output Voltage | 3.3V |
| Dropout Voltage | 1.2V @ 800mA |
| Output Current | Up to 1.0A |
| Quiescent Current | 5mA |
| Temperature Range | -40°C to +125°C |
| Package Type | SOT-223 |
| Power Dissipation | 1.5W (with proper heat sinking) |

Electrical Characteristics

The AZ1117S-3.3E1 features a wide input voltage range from 4.75V to 15V, allowing it to adapt to various power sources easily. It produces a fixed output voltage of 3.3V, making it ideal for powering 3.3V components directly.

The dropout voltage, defined as the minimum difference needed between the input and output voltages for proper regulation, is relatively low at 1.2V when sourcing 800mA. This is particularly advantageous in battery-powered applications where efficiency is a concern.

Performance Features

The device has a current output capability of up to 1.0A, which is sufficient for many microcontroller and peripheral applications. It operates with a quiescent current of 5mA, which helps in minimizing power consumption during idle states.

The temperature range for the AZ1117S-3.3E1 is from -40°C to +125°C, making it suitable for use in automotive and industrial environments where temperature variances can be significant.

Thermal Considerations

Thermal performance is vital for any voltage regulator, especially when operating at high output currents. The AZ1117S-3.3E1 can dissipate approximately 1.5W, provided adequate heat sinking is utilized. This means careful thermal management is necessary to ensure reliable operation and longevity of the device.

Protection Features

The AZ1117S-3.3E1 includes several built-in protection features, such as:

- Overcurrent Protection: Prevents damage by limiting the output current to safe levels.
- Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a predetermined limit, ensuring safe operation under fault conditions.
- Input Overvoltage Protection: Protects against voltage spikes on the input, safeguarding the internal circuitry.

Applications

The AZ1117S-3.3E1 can be found in a wide array of applications, including but not limited to:

- Power supplies for microcontrollers and digital circuits
- RF and analog devices that require stable voltage
- Battery-operated devices needing efficient voltage regulation
- Automotive electronic systems where reliability is crucial

Conclusion

In summary, the Diodes Inc AZ1117S-3.3E1 is a versatile and efficient LDO voltage regulator that meets the needs of various electronic applications. Its combination of low dropout voltage, output current capability, and thermal performance makes it a reliable choice for both consumer and industrial products. The built-in protection features add an extra layer of safety, ensuring longevity and functionality in demanding environments.
AZ1117S-3.3E1 Compare Parts
  • AZ1117S-3.3E1 vs AZ1117T-5.0E1
  • AZ1117S-3.3E1 vs AZ1117T-3.3E1
  • AZ1117S-3.3E1 vs AZ1117S-ADJTRE1
  • AZ1117S-3.3E1 vs AZ1117S-ADJE1
  • AZ1117S-3.3E1 vs AZ1117S-5.0TRE1
  • AZ1117S-3.3E1 vs AZ1117S-5.0E1
  • AZ1117S-3.3E1 vs AZ1117S-3.3TRE1
  • AZ1117S-3.3E1 vs AZ1117R-ADJTRG1
  • AZ1117S-3.3E1 vs AZ1117R-ADJTRE1
  • AZ1117S-3.3E1 vs AZ1117R-5.0TRE1
  • AZ1117S-3.3E1 vs AZ1117R-3.3TRE1
  • AZ1117S-3.3E1 vs AZ1117R-1.8TRE1
  • AZ1117S-3.3E1 vs AZ1117R-1.2TRG1
  • AZ1117S-3.3E1 vs AZ1117R-1.2TRE1
  • AZ1117S-3.3E1 vs AZ1117IH-ADJTRG1
  • AZ1117S-3.3E1 vs AZ1117IH-5.0TRG1
  • AZ1117S-3.3E1 vs AZ1117IH-3.3TRG1
  • AZ1117S-3.3E1 vs AZ1117IH-2.5TRG1
  • AZ1117S-3.3E1 vs AZ1117IH-1.8TRG1
  • AZ1117S-3.3E1 vs AZ1117IH-1.5TRG1
  • AZ1117S-3.3E1 vs AZ1117IH-1.2TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-ADJTRG1
  • AZ1117S-3.3E1 vs AZ1117ID-5.0TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-3.3TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-2.5TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-1.8TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-1.5TRG1
  • AZ1117S-3.3E1 vs AZ1117ID-1.2TRG1
  • AZ1117S-3.3E1 vs AZ1117H-ADJTRG1
  • AZ1117S-3.3E1 vs AZ1117H-ADJTRE1
  • AZ1117S-3.3E1 vs AZ1117H-5.0TRG1
  • AZ1117S-3.3E1 vs AZ1117H-5.0TRE1
  • AZ1117S-3.3E1 vs AZ1117H-3.3TRG1
  • AZ1117S-3.3E1 vs AZ1117H-3.3TRE1
  • AZ1117S-3.3E1 vs AZ1117H-2.5TRG1
  • AZ1117S-3.3E1 vs AZ1117H-2.5TRE1
  • AZ1117S-3.3E1 vs AZ1117H-1.8TRG1
  • AZ1117S-3.3E1 vs AZ1117H-1.8TRE1
  • AZ1117S-3.3E1 vs AZ1117H-1.5TRG1
  • AZ1117S-3.3E1 vs AZ1117H-1.5TRE1
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.