☰
AZV331KSTR-E1
AZV331KSTR-E1
Obsolete
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 27120
AZV331KSTR-E1 vs AZV393MTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
1
2
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2.2V ~ 5.5V
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
84mA @ 5V
Current - Quiescent (Max)
120μA
200μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
450ns
450ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-5
8-SOIC