☰
AZV331KSTR-E1
AZV331KSTR-E1
Obsolete
Description:  IC COMPARATOR 1 GEN PUR SC70-5
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 27120
AZV331KSTR-E1 Specification
Specification
Part No
AZV331KSTR-E1
Category
Linear - Comparators
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.2V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
120μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
450ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Supplier Device Package
SC-70-5
AZV331KSTR-E1 PDF Datasheet
AZV331KSTR-E1 Related Parts
AZV3001FZ4-7
AZV3001FZ4-7
Diodes Inc
IC COMPARATOR 1 GEN PUR 6DFN
AZV3002RL-7
AZV3002RL-7
Diodes Inc
IC COMPAR 2 GEN PUR U-FLGA1616-8
AZV3002S-13
AZV3002S-13
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SO
AZV331KSTR-G1
AZV331KSTR-G1
Diodes Inc
IC COMPARATOR 1 GEN PUR SC70-5
AZV331KTR-E1
AZV331KTR-E1
Diodes Inc
IC COMPARATOR 1 GEN PUR SOT23-5
AZV331KTR-G1
AZV331KTR-G1
Diodes Inc
IC COMPARATOR 1 GEN PUR SOT23-5
AZV393MMTR-E1
AZV393MMTR-E1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8MSOP
AZV393MMTR-G1
AZV393MMTR-G1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8MSOP
AZV393MTR-E1
AZV393MTR-E1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SOIC
AZV393MTR-G1
AZV393MTR-G1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SOIC
AZV3001AFZ4-7
AZV3001AFZ4-7
Diodes Inc
IC COMPARATOR 1 GEN PUR 6DFN
AZV331KSTR-E1 Compare Parts
  • AZV331KSTR-E1 vs AZV393MTR-E1
  • AZV331KSTR-E1 vs AZV393MMTR-G1
  • AZV331KSTR-E1 vs AZV393MMTR-E1
  • AZV331KSTR-E1 vs AZV331KTR-G1
  • AZV331KSTR-E1 vs AZV331KTR-E1
  • AZV331KSTR-E1 vs AZV331KSTR-G1
  • AZV331KSTR-E1 vs AZV3002S-13
  • AZV331KSTR-E1 vs AZV3002RL-7
  • AZV331KSTR-E1 vs AZV3001FZ4-7
  • AZV331KSTR-E1 vs AZV3001AFZ4-7
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund