Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2.2V ~ 5.5V
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
84mA @ 5V
Current - Quiescent (Max)
120μA
200μA
Propagation Delay (Max)
450ns
450ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-SOIC