Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Diodes Inc AZV331KTR-E1
AZV331KTR-E1
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:
Diodes Inc
Datasheet:
AZV331KTR-E1 Datasheet
History Price: $0.24464
In Stock: 13360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AZV331KTR-E1 Specification
Specification
Part No
AZV331KTR-E1
Category
Linear - Comparators
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2.2V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
Current - Quiescent (Max)
120μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
450ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
AZV331KTR-E1 PDF Datasheet
AZV331KTR-E1 Datasheet
Click and Download: AZV331KTR-E1 Datasheet
AZV331KTR-E1 Related Parts
AZV3001FZ4-7
Diodes Inc
IC COMPARATOR 1 GEN PUR 6DFN
AZV3002RL-7
Diodes Inc
IC COMPAR 2 GEN PUR U-FLGA1616-8
AZV3002S-13
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SO
AZV331KSTR-E1
Diodes Inc
IC COMPARATOR 1 GEN PUR SC70-5
AZV331KSTR-G1
Diodes Inc
IC COMPARATOR 1 GEN PUR SC70-5
AZV331KTR-G1
Diodes Inc
IC COMPARATOR 1 GEN PUR SOT23-5
AZV393MMTR-E1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8MSOP
AZV393MMTR-G1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8MSOP
AZV393MTR-E1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SOIC
AZV393MTR-G1
Diodes Inc
IC COMPARATOR 2 GEN PUR 8SOIC
AZV3001AFZ4-7
Diodes Inc
IC COMPARATOR 1 GEN PUR 6DFN
AZV331KTR-E1 Compare Parts
AZV331KTR-E1 vs AZV393MTR-E1
AZV331KTR-E1 vs AZV393MMTR-G1
AZV331KTR-E1 vs AZV393MMTR-E1
AZV331KTR-E1 vs AZV331KTR-G1
AZV331KTR-E1 vs AZV331KSTR-G1
AZV331KTR-E1 vs AZV331KSTR-E1
AZV331KTR-E1 vs AZV3002S-13
AZV331KTR-E1 vs AZV3002RL-7
AZV331KTR-E1 vs AZV3001FZ4-7
AZV331KTR-E1 vs AZV3001AFZ4-7
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund