☰
AZV393MMTR-E1
AZV393MMTR-E1
Active
Description:  IC COMPARATOR 2 GEN PUR 8MSOP
Manufacturer:  Diodes Inc
History Price: Active
In Stock: 49600
AZV393MMTR-E1 vs AZV331KSTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
2.2V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
84mA @ 5V
84mA @ 5V
Current - Quiescent (Max)
200μA
120μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
450ns
450ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
SC-70-5