Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA178M15CP-E2
BA178M15CP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 15V 500MA TO220CP-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA178M15CP-E2 Datasheet
History Price: $1.76000
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA178M15CP-E2 vs BA18BC0WFP-E2
Part No
BA178M15CP-E2
BA18BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
16V
Voltage - Output (Min/Fixed)
15V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
-
Current - Output
500mA
1A
Current - Quiescent (Iq)
4.5 mA
0.5 mA
Current - Supply (Max)
6 mA
900 μA
PSRR
60dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Cropped Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220CP-3
TO-252-5