☰
BA18BC0WFP-E2
BA18BC0WFP-E2
Active
Description:  IC REG LINEAR 1.8V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 26400
BA18BC0WFP-E2 Specification
Specification
Part No
BA18BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
BA18BC0WFP-E2 Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA18BC0WFP-E2 Description
Overview
The Rohm Semiconductor BA18BC0WFP-E2 is a fixed-output low-dropout (LDO) linear voltage regulator designed for a variety of general-purpose power supply applications, particularly in automotive, consumer electronics, and industrial devices. It provides a stable and regulated output voltage of 1.8 V with high accuracy and low quiescent current, making it suitable for supplying power to logic ICs, microcontrollers, sensors, and RF circuits. The device also integrates multiple safety and protection functions, ensuring reliable operation even in harsh environments.

Output Characteristics
The BA18BC0WFP-E2 delivers a constant 1.8 V regulated output voltage with excellent accuracy and stability, even under varying load and temperature conditions.

* Output Voltage (VOUT): 1.8 V fixed
* Output Voltage Accuracy: ±2% over temperature and load
* Maximum Output Current: 1 A
* Dropout Voltage (VDROP): Typically 0.4 V at 1 A load
* Load Regulation: Typically 30 mV (IOUT = 0 mA to 1 A)
* Line Regulation: Typically 10 mV (VIN = 3.1 V to 10 V)

Input Requirements
The device operates over a relatively wide input voltage range, accommodating different power sources, including battery rails.

* Input Voltage Range (VIN): 3.1 V to 14 V
* Recommended Input Voltage: Around 5 V to 12 V for optimal efficiency
* Maximum Input Voltage: 16 V (absolute maximum rating)

Efficiency and Power Dissipation
As a linear regulator, the efficiency of the BA18BC0WFP-E2 is directly proportional to the ratio of output to input voltage. It is suitable for low-noise applications where switching noise is unacceptable, despite not being as efficient as switching regulators.

* Quiescent Current (IQ): Typically 55 µA
* Ground Current (IGND): Low, aiding in efficiency under light loads
* Power Dissipation: Depends on input-output voltage differential and output current; thermal design considerations are crucial for high-current applications

Protection and Reliability Features
The BA18BC0WFP-E2 includes built-in protection circuitry to safeguard the regulator and the load from fault conditions, improving reliability in demanding applications.

* Overcurrent Protection: Yes, limits output current in the event of a short or overload
* Thermal Shutdown: Yes, protects the IC by disabling output when junction temperature exceeds safe limits
* Output Discharge Function: Ensures quick output discharge when the regulator is turned off
* Reverse Current Protection: Prevents current from flowing back from the output to the input

Package and Mounting
The BA18BC0WFP-E2 is provided in the TO-252-3 package (also known as DPAK), which is a surface-mount package optimized for power dissipation and space efficiency.

* Package Type: TO-252-3 (DPAK)
* Mounting Style: Surface mount
* Thermal Resistance Junction-to-Ambient (RθJA): ~62.5 °C/W (depending on PCB layout)
* Dimensions: Approx. 6.5 mm x 10 mm x 2.3 mm
* Pin Configuration: 3 pins (IN, OUT, GND/Tab)
* Weight: Approximately 0.25 g

Operating Conditions and Reliability
Designed to meet the demands of automotive and industrial applications, the regulator operates reliably across a wide range of environmental conditions.

* Operating Temperature Range: –40°C to +105°C
* Storage Temperature Range: –55°C to +150°C
* Junction Temperature Range: Up to +150°C
* AEC-Q100 Qualified: Suitable for automotive-grade applications (depending on specific sourcing)

Applications

* Power supply for microcontrollers and digital logic
* Consumer electronics (e.g., set-top boxes, cameras)
* Industrial control systems
* Automotive ECUs and sensor modules
* Portable devices requiring low-noise analog supply
* Communication equipment and RF circuitry

Key Advantages

* Low dropout voltage enables use with low input voltages
* Low quiescent current for battery-powered or energy-efficient systems
* Integrated protection improves robustness in fault-prone environments
* Fixed 1.8 V output simplifies design and eliminates the need for external feedback resistors
* Compact TO-252 package supports high power density layouts

Conclusion
The BA18BC0WFP-E2 from Rohm Semiconductor is a robust, fixed-output linear regulator offering reliable 1.8 V regulation with up to 1 A output current. Its combination of low dropout voltage, low quiescent current, and comprehensive protection features make it an excellent choice for powering sensitive electronic circuitry in automotive, industrial, and consumer applications. The device’s solid thermal and electrical characteristics, along with its compact package, provide both performance and flexibility in space-constrained designs.
BA18BC0WFP-E2 Compare Parts
  • BA18BC0WFP-E2 vs BA18DD0WT
  • BA18BC0WFP-E2 vs BA18DD0WHFP-TR
  • BA18BC0WFP-E2 vs BA18DD0T
  • BA18BC0WFP-E2 vs BA18BC0WT-V5
  • BA18BC0WFP-E2 vs BA18BC0WT
  • BA18BC0WFP-E2 vs BA18BC0T
  • BA18BC0WFP-E2 vs BA18BC0FP-E2
  • BA18BC0WFP-E2 vs BA178M24T
  • BA18BC0WFP-E2 vs BA178M24FP-E2
  • BA18BC0WFP-E2 vs BA178M24CP-E2
  • BA18BC0WFP-E2 vs BA178M20T
  • BA18BC0WFP-E2 vs BA178M20FP-E2
  • BA18BC0WFP-E2 vs BA178M20CP-E2
  • BA18BC0WFP-E2 vs BA178M18T
  • BA18BC0WFP-E2 vs BA178M18FP-E2
  • BA18BC0WFP-E2 vs BA178M18FP
  • BA18BC0WFP-E2 vs BA178M18CP-E2
  • BA18BC0WFP-E2 vs BA178M15T
  • BA18BC0WFP-E2 vs BA178M15FP-E2
  • BA18BC0WFP-E2 vs BA178M15CP-E2
  • BA18BC0WFP-E2 vs BA178M12T
  • BA18BC0WFP-E2 vs BA178M12FP-E2
  • BA18BC0WFP-E2 vs BA178M12CP-E2
  • BA18BC0WFP-E2 vs BA178M10T
  • BA18BC0WFP-E2 vs BA178M10FP-E2
  • BA18BC0WFP-E2 vs BA178M10CP-E2
  • BA18BC0WFP-E2 vs BA178M09T
  • BA18BC0WFP-E2 vs BA178M09FP-E2
  • BA18BC0WFP-E2 vs BA178M09CP-E2
  • BA18BC0WFP-E2 vs BA178M08T
  • BA18BC0WFP-E2 vs BA178M08FP-E2
  • BA18BC0WFP-E2 vs BA178M08CP-E2
  • BA18BC0WFP-E2 vs BA178M07T
  • BA18BC0WFP-E2 vs BA178M07FP-E2
  • BA18BC0WFP-E2 vs BA178M07CP-E2
  • BA18BC0WFP-E2 vs BA178M06T
  • BA18BC0WFP-E2 vs BA178M06FP-E2
  • BA18BC0WFP-E2 vs BA178M06CP-E2
  • BA18BC0WFP-E2 vs BA178M05T
  • BA18BC0WFP-E2 vs BA178M05FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!