☰
BA18BC0FP-E2
BA18BC0FP-E2
Active
Description:  IC REG LINEAR 1.8V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.81000
In Stock: 24960
BA18BC0FP-E2 vs BA178M08CP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
23V
Voltage - Output (Min/Fixed)
1.8V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
4.5 mA
Current - Supply (Max)
900 μA
6 mA
PSRR
-
69dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Cropped Leads
Supplier Device Package
TO-252
TO-220-3