☰
BA178M08CP-E2
BA178M08CP-E2
Active
Description:  IC REG LINEAR 8V 500MA TO220-3
Manufacturer:  Rohm Semiconductor
History Price: $1.76000
In Stock: 46960
BA178M08CP-E2 Specification
Specification
Part No
BA178M08CP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
23V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
Current - Output
500mA
Current - Quiescent (Iq)
4.5 mA
Current - Supply (Max)
6 mA
PSRR
69dB (120Hz)
Control Features
-
Protection Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Cropped Leads
Supplier Device Package
TO-220-3
BA178M08CP-E2 Related Parts
BA10FP-E2
BA10FP-E2
Rohm Semiconductor
IC REG LINEAR 10V 1A TO252-3
BA10T
BA10T
Rohm Semiconductor
IC REG LINEAR 10V 1A TO220FP
BA1117FP-E2
BA1117FP-E2
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A TO252-3
BA12FP-E2
BA12FP-E2
Rohm Semiconductor
IC REG LINEAR 12V 1A TO252-3
BA12ST
BA12ST
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP-5
BA12T
BA12T
Rohm Semiconductor
IC REG LINEAR 12V 1A TO220FP
BA15BC0FP-E2
BA15BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-3
BA15BC0T
BA15BC0T
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP
BA15BC0WFP-E2
BA15BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO252-5
BA15BC0WT
BA15BC0WT
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220-5
BA15BC0WT-V5
BA15BC0WT-V5
Rohm Semiconductor
IC REG LINEAR 1.5V 1A TO220FP-5
BA15DD0T
BA15DD0T
Rohm Semiconductor
IC REG LINEAR 1.5V 2A TO220FP-3
BA178M08CP-E2 Description
The Rohm Semiconductor BA178M08CP-E2 is a DC-DC converter IC designed for power regulation applications in various electronic systems. It is primarily used for converting one voltage level to another, enabling efficient power management in devices requiring a stable and regulated power supply. The BA178M08CP-E2 is part of Rohm's advanced switching regulator family, offering high efficiency and a wide range of features that make it suitable for modern low-power electronic systems.

This IC is specifically designed to operate as a buck converter, which means it steps down the input voltage to a lower, stable output voltage. The BA178M08CP-E2 is well-suited for a wide range of power supply applications, from consumer electronics to industrial devices, and even automotive electronics, where stable voltage regulation is critical.

## Key Features:

* Wide Input Voltage Range: The BA178M08CP-E2 operates within an input voltage range from 4.5 V to 36 V, which makes it versatile enough to work in various voltage environments. This flexibility allows the IC to be used in applications with different power sources.
* High Efficiency: The IC achieves high conversion efficiency due to its switching regulator design, which minimizes power loss during voltage conversion. This results in reduced heat generation and improved power efficiency in the end system.
* Output Voltage: The BA178M08CP-E2 can be configured to output a stable voltage between 0.8 V and 15 V depending on external components and the system design. This adjustability makes it suitable for powering a wide variety of circuits that require different voltages.
* Switching Frequency: The IC operates at a switching frequency of 300 kHz (typical), which balances efficiency and performance. This frequency is ideal for many general-purpose applications, offering quick response while minimizing power loss.
* Built-In Protection Features: The BA178M08CP-E2 is equipped with several built-in protection features that ensure its reliability in demanding applications. These include:

* Overcurrent protection (OCP): Prevents damage to the IC and the rest of the circuit in case of excessive current flow.
* Overvoltage protection (OVP): Ensures that the output voltage does not exceed safe limits, protecting sensitive components.
* Thermal shutdown protection (TSD): If the IC overheats, it will shut down to prevent thermal damage.
* Short-circuit protection (SCP): Protects the device in case of short circuits at the output.
* Low Quiescent Current: The BA178M08CP-E2 is designed to minimize its quiescent current, which helps to extend the battery life in battery-powered applications. The low quiescent current makes it especially suitable for low-power systems, such as portable devices and IoT applications.
* Compact Package: The IC is housed in a SIP-8 package, which is compact and easy to integrate into modern electronic designs. The small package size is beneficial in applications where space is limited, such as handheld devices, wearables, and automotive electronics.

## Specifications:

* Device Type: DC-DC Buck Converter
* Input Voltage Range: 4.5 V to 36 V
* Output Voltage Range: 0.8 V to 15 V (adjustable)
* Output Voltage Accuracy: ±2% (typical)
* Switching Frequency: 300 kHz (typical)
* Maximum Output Current: 8 A
* Efficiency: Up to 95% (depending on input/output conditions)
* Quiescent Current (Iq): 2 mA (typical)
* Overcurrent Protection (OCP): Yes
* Overvoltage Protection (OVP): Yes
* Thermal Shutdown Protection (TSD): Yes
* Short-Circuit Protection (SCP): Yes
* Package Type: SIP-8
* Operating Temperature Range: -40°C to +85°C
* Storage Temperature Range: -55°C to +125°C
* RoHS Compliant: Yes
* Lead-Free: Yes

## Applications:

The BA178M08CP-E2 is designed for use in various applications where DC-DC voltage conversion and power regulation are essential. Some of the key applications include:

* Power Supply Units: The IC is ideal for use in power supply systems that require a stable and efficient output voltage. It can be used in industrial equipment, communication systems, and consumer electronics to regulate power for sensitive circuits.
* Battery-Powered Devices: With its low quiescent current and high efficiency, the BA178M08CP-E2 is well-suited for battery-powered devices like portable electronics, wearable devices, and IoT applications, where battery life is a critical consideration.
* Automotive Electronics: The IC is commonly used in automotive power systems for voltage regulation, especially in DC-DC converters for 12 V to 5 V conversions in automotive control systems, infotainment systems, and lighting circuits.
* LED Drivers: The BA178M08CP-E2 can be used in applications requiring LED drivers, where it can convert an input voltage to a lower voltage suitable for powering LED arrays in automotive lighting or backlighting applications.
* Communication Systems: It is used in communication devices, including mobile phones, networking equipment, and base stations, to provide reliable and efficient power to internal circuits.
* Industrial Control Systems: The IC can be employed in industrial automation systems, providing efficient power to sensors, actuators, and controllers.
* Consumer Electronics: The IC is also used in consumer electronics such as TVs, audio equipment, set-top boxes, and gaming consoles, where efficient power conversion is necessary for optimal performance.

## Advantages:

* High Efficiency: The BA178M08CP-E2 provides high efficiency, typically up to 95%, making it ideal for applications where energy conservation and heat dissipation are critical factors. This efficiency helps extend the battery life in portable systems and reduces the need for heat management in larger systems.
* Wide Input Voltage Range: The IC’s wide input voltage range (4.5 V to 36 V) allows it to be used in a variety of power environments, making it flexible and versatile for many different types of applications.
* Multiple Protection Features: The built-in overcurrent, overvoltage, thermal shutdown, and short-circuit protection features ensure that the IC operates safely under various conditions, protecting both the device and the system it powers.
* Compact and Efficient Design: The SIP-8 package offers a compact form factor, allowing easy integration into space-constrained designs while maintaining high performance and reliability.
* Low Quiescent Current: The low quiescent current ensures that the IC consumes minimal power in standby modes, which is particularly beneficial in battery-powered devices that need to maximize energy efficiency.
* Thermal Management: With its thermal shutdown protection and high efficiency, the BA178M08CP-E2 operates within safe temperature limits, even under high load conditions, making it reliable for long-term use.

## Conclusion:

The Rohm Semiconductor BA178M08CP-E2 is a highly efficient and reliable DC-DC buck converter designed for a wide range of power regulation applications. With its flexible input voltage range, wide output voltage adjustment, and excellent efficiency, it is an ideal choice for battery-powered devices, automotive electronics, industrial control systems, and consumer electronics. Its built-in protection features, low quiescent current, and compact SIP-8 package make it suitable for modern electronic devices that require efficient power management and reliable operation in various environmental conditions. Whether in portable electronics, communication systems, or automotive applications, the BA178M08CP-E2 ensures stable voltage conversion and enhances system performance.
BA178M08CP-E2 Compare Parts
  • BA178M08CP-E2 vs BA18DD0WT
  • BA178M08CP-E2 vs BA18DD0WHFP-TR
  • BA178M08CP-E2 vs BA18DD0T
  • BA178M08CP-E2 vs BA18BC0WT-V5
  • BA178M08CP-E2 vs BA18BC0WT
  • BA178M08CP-E2 vs BA18BC0WFP-E2
  • BA178M08CP-E2 vs BA18BC0T
  • BA178M08CP-E2 vs BA18BC0FP-E2
  • BA178M08CP-E2 vs BA178M24T
  • BA178M08CP-E2 vs BA178M24FP-E2
  • BA178M08CP-E2 vs BA178M24CP-E2
  • BA178M08CP-E2 vs BA178M20T
  • BA178M08CP-E2 vs BA178M20FP-E2
  • BA178M08CP-E2 vs BA178M20CP-E2
  • BA178M08CP-E2 vs BA178M18T
  • BA178M08CP-E2 vs BA178M18FP-E2
  • BA178M08CP-E2 vs BA178M18FP
  • BA178M08CP-E2 vs BA178M18CP-E2
  • BA178M08CP-E2 vs BA178M15T
  • BA178M08CP-E2 vs BA178M15FP-E2
  • BA178M08CP-E2 vs BA178M15CP-E2
  • BA178M08CP-E2 vs BA178M12T
  • BA178M08CP-E2 vs BA178M12FP-E2
  • BA178M08CP-E2 vs BA178M12CP-E2
  • BA178M08CP-E2 vs BA178M10T
  • BA178M08CP-E2 vs BA178M10FP-E2
  • BA178M08CP-E2 vs BA178M10CP-E2
  • BA178M08CP-E2 vs BA178M09T
  • BA178M08CP-E2 vs BA178M09FP-E2
  • BA178M08CP-E2 vs BA178M09CP-E2
  • BA178M08CP-E2 vs BA178M08T
  • BA178M08CP-E2 vs BA178M08FP-E2
  • BA178M08CP-E2 vs BA178M07T
  • BA178M08CP-E2 vs BA178M07FP-E2
  • BA178M08CP-E2 vs BA178M07CP-E2
  • BA178M08CP-E2 vs BA178M06T
  • BA178M08CP-E2 vs BA178M06FP-E2
  • BA178M08CP-E2 vs BA178M06CP-E2
  • BA178M08CP-E2 vs BA178M05T
  • BA178M08CP-E2 vs BA178M05FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!