☰
BA18BC0WFP-E2
BA18BC0WFP-E2
Active
Description:  IC REG LINEAR 1.8V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.87000
In Stock: 11200
BA18BC0WFP-E2 vs BA178M09CP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
26V
Voltage - Output (Min/Fixed)
1.8V
9V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
0.5 mA
4.5 mA
Current - Supply (Max)
900 μA
6 mA
PSRR
55dB (120Hz)
67dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-3 Cropped Leads
Supplier Device Package
TO-252-5
TO-220-3