Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA18BC0WT
BA18BC0WT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 1A TO220-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA18BC0WT Datasheet
History Price: $2.10624
In Stock: 4320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA18BC0WT vs BA18BC0WFP-E2
Part No
BA18BC0WT
BA18BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
1.8V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
0.5 mA
Current - Supply (Max)
900 μA
900 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP-5
TO-252-5