☰
BA25BC0WFP-E2
BA25BC0WFP-E2
Active
Description:  IC REG LINEAR 2.5V 1A TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.40000
In Stock: 49280
BA25BC0WFP-E2 vs BA25BC0FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
-
900 μA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-5
TO-252