☰
BA25BC0FP-E2
BA25BC0FP-E2
Active
Description:  IC REG LINEAR 2.5V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.84000
In Stock: 7880
BA25BC0FP-E2 Specification
Specification
Part No
BA25BC0FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
BA25BC0FP-E2 Related Parts
BA25BC0T
BA25BC0T
Rohm Semiconductor
IC REG LINEAR 2.5V 1A TO220FP
BA25BC0WFP-E2
BA25BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 2.5V 1A TO252-5
BA25BC0WT
BA25BC0WT
Rohm Semiconductor
IC REG LINEAR 2.5V 1A TO220-5
BA25DD0T
BA25DD0T
Rohm Semiconductor
IC REG LINEAR 2.5V 2A TO220FP-3
BA25DD0WHFP-TR
BA25DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 2.5V 2A HRP-5
BA25DD0WT
BA25DD0WT
Rohm Semiconductor
IC REG LINEAR 2.5V 2A TO220FP-5
BA25F18WHFP-TR
BA25F18WHFP-TR
Rohm Semiconductor
IC REG LINEAR 2.5V HRP
BA25BC0FP-E2 Compare Parts
  • BA25BC0FP-E2 vs BA25DD0WHFP-TR
  • BA25BC0FP-E2 vs BA25DD0T
  • BA25BC0FP-E2 vs BA25BC0WT
  • BA25BC0FP-E2 vs BA25BC0WFP-E2
  • BA25BC0FP-E2 vs BA25BC0T
  • BA25BC0FP-E2 vs BA25F18WHFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.