☰
BA2903WF-E2
BA2903WF-E2
Not For New Designs
Description:  IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2903WF-E2 Datasheet
History Price: $0.63000
In Stock: 43200
BA2903WF-E2 vs BA2901KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Open-Collector
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
1mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
400ns (Typ)
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
16-VFQFN
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
16-VQFN (4x4)