☰
BA2903WF-E2
BA2903WF-E2
Not For New Designs
Description:  IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2903WF-E2 Datasheet
History Price: $0.63000
In Stock: 43200
BA2903WF-E2 Specification
Specification
Part No
BA2903WF-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
400ns (Typ)
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOP
BA2903WF-E2 Related Parts
BA2901F-E2
BA2901F-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901FV-E2
BA2901FV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901KN-E2
BA2901KN-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 16VQFN
BA2901SF-E2
BA2901SF-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901SFV-E2
BA2901SFV-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901SKN-E2
BA2901SKN-E2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 16VQFN
BA2901YF-CE2
BA2901YF-CE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YF-LBH2
BA2901YF-LBH2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YF-MGE2
BA2901YF-MGE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
BA2901YFV-CE2
BA2901YFV-CE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP
BA2901YFV-MGE2
BA2901YFV-MGE2
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOPB
BA2903F-E2
BA2903F-E2
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
BA2903WF-E2 Compare Parts
  • BA2903WF-E2 vs BA2903YFVM-CTR
  • BA2903WF-E2 vs BA2903YFV-MGE2
  • BA2903WF-E2 vs BA2903YFV-CE2
  • BA2903WF-E2 vs BA2903YF-MGE2
  • BA2903WF-E2 vs BA2903YF-LBH2
  • BA2903WF-E2 vs BA2903YF-CE2
  • BA2903WF-E2 vs BA2903SFVM-TR
  • BA2903WF-E2 vs BA2903SFV-E2
  • BA2903WF-E2 vs BA2903SF-E2
  • BA2903WF-E2 vs BA2903HFVM-CTR
  • BA2903WF-E2 vs BA2903FVM-TR
  • BA2903WF-E2 vs BA2903FV-E2
  • BA2903WF-E2 vs BA2903F-E2
  • BA2903WF-E2 vs BA2901YFV-MGE2
  • BA2903WF-E2 vs BA2901YFV-CE2
  • BA2903WF-E2 vs BA2901YF-MGE2
  • BA2903WF-E2 vs BA2901YF-LBH2
  • BA2903WF-E2 vs BA2901YF-CE2
  • BA2903WF-E2 vs BA2901SKN-E2
  • BA2903WF-E2 vs BA2901SFV-E2
  • BA2903WF-E2 vs BA2901SF-E2
  • BA2903WF-E2 vs BA2901KN-E2
  • BA2903WF-E2 vs BA2901FV-E2
  • BA2903WF-E2 vs BA2901F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much