☰
BA2904WF-E2
BA2904WF-E2
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2904WF-E2 Datasheet
History Price: $0.35044
In Stock: 31680
BA2904WF-E2 vs BA2904FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
500 kHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
20 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
500μA
700μA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B