☰
BA2904WF-E2
BA2904WF-E2
Not For New Designs
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2904WF-E2 Datasheet
History Price: $0.35044
In Stock: 42820
BA2904WF-E2 Specification
Specification
Part No
BA2904WF-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
500 kHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
500μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BA2904WF-E2 Related Parts
BA2107G-TR
BA2107G-TR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
BA2115F-E2
BA2115F-E2
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8SOP
BA2115FVM-TR
BA2115FVM-TR
Rohm Semiconductor
IC AUDIO 2 CIRCUIT 8MSOP
BA2902F-E2
BA2902F-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902FV-E2
BA2902FV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA2902KN-E2
BA2902KN-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 16VQFN
BA2902SF-E2
BA2902SF-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902SFV-E2
BA2902SFV-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
BA2902SKN-E2
BA2902SKN-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 16VQFN
BA2902YF-CE2
BA2902YF-CE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902YF-LBH2
BA2902YF-LBH2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2902YF-MGE2
BA2902YF-MGE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
BA2904WF-E2 Compare Parts
  • BA2904WF-E2 vs BA2904YFVM-CTR
  • BA2904WF-E2 vs BA2904YFV-MGE2
  • BA2904WF-E2 vs BA2904YFV-CE2
  • BA2904WF-E2 vs BA2904YF-MGE2
  • BA2904WF-E2 vs BA2904YF-LBH2
  • BA2904WF-E2 vs BA2904YF-CE2
  • BA2904WF-E2 vs BA2904WFV-E2
  • BA2904WF-E2 vs BA2904SFVM-TR
  • BA2904WF-E2 vs BA2904SFV-E2
  • BA2904WF-E2 vs BA2904SF-E2
  • BA2904WF-E2 vs BA2904HFVM-CTR
  • BA2904WF-E2 vs BA2904FVM-TR
  • BA2904WF-E2 vs BA2904FV-E2
  • BA2904WF-E2 vs BA2904F-E2
  • BA2904WF-E2 vs BA2902YFV-MGE2
  • BA2904WF-E2 vs BA2902YFV-CE2
  • BA2904WF-E2 vs BA2902YF-MGE2
  • BA2904WF-E2 vs BA2902YF-LBH2
  • BA2904WF-E2 vs BA2902YF-CE2
  • BA2904WF-E2 vs BA2902SKN-E2
  • BA2904WF-E2 vs BA2902SFV-E2
  • BA2904WF-E2 vs BA2902SF-E2
  • BA2904WF-E2 vs BA2902KN-E2
  • BA2904WF-E2 vs BA2902FV-E2
  • BA2904WF-E2 vs BA2902F-E2
  • BA2904WF-E2 vs BA2115FVM-TR
  • BA2904WF-E2 vs BA2115F-E2
  • BA2904WF-E2 vs BA2107G-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!