☰
BA30DD0WT
BA30DD0WT
Active
Description:  IC REG LINEAR 3V 2A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA30DD0WT Datasheet
History Price: $3.49000
In Stock: 16720
BA30DD0WT vs BA33B00FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
25V
16V
Voltage - Output (Min/Fixed)
3V
1.267V (3.3V)
Voltage - Output (Max)
-
5V
Voltage Dropout (Max)
0.7V @ 2A
0.5V @ 500mA, 0.5V @ 200mA
Current - Output
2A
1A, 500mA
Current - Quiescent (Iq)
120 μA
0.8 mA
Current - Supply (Max)
-
1.4 mA
PSRR
55dB (120Hz)
58dB (120Hz), 55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP-5
TO-252, (D-Pak)