☰
BA33B00FP-E2
BA33B00FP-E2
Not For New Designs
Description:  IC REG LINEAR POS ADJ TO252
Manufacturer:  Rohm Semiconductor
History Price: $1.23150
In Stock: 2320
BA33B00FP-E2 Specification
Specification
Part No
BA33B00FP-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable (Fixed)
Number of Regulators
2
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.267V (3.3V)
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.5V @ 500mA, 0.5V @ 200mA
Current - Output
1A, 500mA
Current - Quiescent (Iq)
0.8 mA
Current - Supply (Max)
1.4 mA
PSRR
58dB (120Hz), 55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252, (D-Pak)
BA33B00FP-E2 PDF Datasheet
BA33B00FP-E2 Related Parts
BA30BC0FP-E2
BA30BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A TO252-3
BA30BC0T
BA30BC0T
Rohm Semiconductor
IC REG LINEAR 3V 1A TO220FP
BA30BC0WFP-E2
BA30BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A TO252-5
BA30BC0WT
BA30BC0WT
Rohm Semiconductor
IC REG LINEAR 3V 1A TO220-5
BA30DD0T
BA30DD0T
Rohm Semiconductor
IC REG LINEAR 3V 2A TO220FP-3
BA30DD0WHFP-TR
BA30DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 3V 2A HRP-5
BA30DD0WT
BA30DD0WT
Rohm Semiconductor
IC REG LINEAR 3V 2A TO220FP-5
BA30JC5T
BA30JC5T
Rohm Semiconductor
IC REG LINEAR 3V 1.5A TO220FP-3
BA3257FP-E2
BA3257FP-E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A/1A TO252-5
BA3257HFP-TR
BA3257HFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A/1A HRP5
BA3258HFP-TR
BA3258HFP-TR
Rohm Semiconductor
IC REG LINEAR 3.3V/1.5V 1A HRP-5
BA3259HFP-TR
BA3259HFP-TR
Rohm Semiconductor
IC REG LIN POS ADJ 1A/1A HRP-5
BA33B00FP-E2 Compare Parts
  • BA33B00FP-E2 vs BA33JC5T
  • BA33B00FP-E2 vs BA33E00WHFP-TR
  • BA33B00FP-E2 vs BA33DD0WT
  • BA33B00FP-E2 vs BA33DD0WHFP-TR
  • BA33B00FP-E2 vs BA33DD0T
  • BA33B00FP-E2 vs BA33D18HFP-TR
  • BA33B00FP-E2 vs BA33D15HFP-TR
  • BA33B00FP-E2 vs BA33C25HFP-TR
  • BA33B00FP-E2 vs BA33C25FP-E2
  • BA33B00FP-E2 vs BA33C18HFP-TR
  • BA33B00FP-E2 vs BA33C18FP-E2
  • BA33B00FP-E2 vs BA33BC0WT-V5
  • BA33B00FP-E2 vs BA33BC0WT
  • BA33B00FP-E2 vs BA33BC0WFP-E2
  • BA33B00FP-E2 vs BA33BC0T
  • BA33B00FP-E2 vs BA33BC0FP-E2
  • BA33B00FP-E2 vs BA3272FP-E2
  • BA33B00FP-E2 vs BA3259HFP-TR
  • BA33B00FP-E2 vs BA3258HFP-TR
  • BA33B00FP-E2 vs BA3257HFP-TR
  • BA33B00FP-E2 vs BA3257FP-E2
  • BA33B00FP-E2 vs BA30JC5T
  • BA33B00FP-E2 vs BA30DD0WT
  • BA33B00FP-E2 vs BA30DD0WHFP-TR
  • BA33B00FP-E2 vs BA30DD0T
  • BA33B00FP-E2 vs BA30BC0WT
  • BA33B00FP-E2 vs BA30BC0WFP-E2
  • BA33B00FP-E2 vs BA30BC0T
  • BA33B00FP-E2 vs BA30BC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly