☰
BA3121
BA3121
Obsolete
Description:  IC AMP CLASS AB STEREO 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3121 Datasheet
History Price: Obsolete
In Stock: 39680
BA3121 vs BA3121F-E2
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4V ~ 18V
4V ~ 18V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DIP
8-SOP
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.173", 4.40mm Width)