☰
BA3121
BA3121
Obsolete
Description:  IC AMP CLASS AB STEREO 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3121 Datasheet
History Price: Obsolete
In Stock: 39680
BA3121 Specification
Specification
Part No
BA3121
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
4V ~ 18V
Features
-
Mounting Type
Through Hole
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DIP
Package / Case
8-DIP (0.300", 7.62mm)
BA3121 PDF Datasheet
BA3121 Related Parts
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3123F-E2
BA3123F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3306
BA3306
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308
BA3308
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308F-E2
BA3308F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SOP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2
BA3430FS-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3121 Description
The Rohm Semiconductor BA3121 is a highly integrated audio amplifier designed for use in various consumer electronics applications, including televisions, portable speakers, and other audio devices. This device is known for its high performance, low power consumption, and compact design, making it an ideal choice for modern audio applications where space and efficiency are critical.

## Key Features

1. Class-D Amplifier Design: The BA3121 utilizes a Class-D amplifier architecture, which is known for its high efficiency and low heat generation. This design allows the amplifier to deliver high output power while minimizing power loss, making it suitable for battery-operated devices.

2. High Output Power: The BA3121 can deliver significant output power, typically around 2.5W per channel into an 8-ohm load, which is sufficient for driving small speakers in portable and compact audio systems.

3. Low Total Harmonic Distortion (THD): The amplifier features low total harmonic distortion, ensuring high-quality audio reproduction with minimal distortion, which is essential for delivering clear and accurate sound.

4. Built-in Protection Features: The BA3121 includes several built-in protection features, such as overcurrent protection, thermal shutdown, and short-circuit protection. These features enhance the reliability and safety of the amplifier in various operating conditions.

5. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from 4.5V to 14V, making it versatile for different power supply configurations.

6. Compact Package: The BA3121 is available in a compact surface-mount package, facilitating easy integration into space-constrained designs and applications.

7. Low Quiescent Current: The amplifier has a low quiescent current, which is beneficial for battery-powered applications, helping to extend battery life by reducing power consumption when the device is idle.

## Specifications

- Part Number: BA3121
- Type: Class-D Audio Amplifier
- Output Power: 2.5W per channel (at 8Ω load, 10% THD)
- Supply Voltage Range: 4.5V to 14V
- Total Harmonic Distortion (THD): Typically less than 0.1% at rated output power
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOP-8 or similar surface-mount package
- Protection Features: Overcurrent protection, thermal shutdown, short-circuit protection
- Applications: Portable speakers, televisions, audio systems, and other consumer electronics.

## Applications

The BA3121 is suitable for a wide range of applications, including:

- Portable Audio Devices: Ideal for use in battery-operated portable speakers and audio systems, where efficiency and compact size are essential.
- Televisions: Can be used in TV audio amplifiers to drive built-in speakers, providing high-quality sound in a compact form factor.
- Home Audio Systems: Suitable for integration into home audio systems, enhancing sound quality while maintaining a small footprint.
- Computer Speakers: Can be used in computer speaker systems, delivering clear audio without requiring large heatsinks or power supplies.

## Conclusion

The Rohm Semiconductor BA3121 is a versatile and efficient Class-D audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and integrated protection features, it is an excellent choice for manufacturers looking to enhance the audio performance of their products. Its compact design and low power consumption make it suitable for a variety of applications, ensuring that it can effectively drive speakers while maintaining efficiency and reliability. The BA3121 stands out as a reliable solution for designers seeking to create high-quality audio systems in compact and portable formats.
BA3121 Compare Parts
  • BA3121 vs BA3430FS
  • BA3121 vs BA3430F-E2
  • BA3121 vs BA3308FV-E2
  • BA3121 vs BA3308FV
  • BA3121 vs BA3308F-E2
  • BA3121 vs BA3308
  • BA3121 vs BA3306
  • BA3121 vs BA3123F-E2
  • BA3121 vs BA3121N
  • BA3121 vs BA3121F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.