Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA3121F-E2
BA3121F-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3121F-E2 Datasheet
History Price: $1.58000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3121F-E2 vs BA3123F-E2
Part No
BA3121F-E2
BA3123F-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4V ~ 18V
4V ~ 18V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOP
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)