☰
BA3123F-E2
BA3123F-E2
Active
Description:  IC AMP CLASS AB STEREO 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3123F-E2 Datasheet
History Price: $2.25000
In Stock: 14880
BA3123F-E2 Specification
Specification
Part No
BA3123F-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
4V ~ 18V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
BA3123F-E2 Related Parts
BA3121
BA3121
Rohm Semiconductor
IC AMP CLASS AB STEREO 8DIP
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3306
BA3306
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308
BA3308
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308F-E2
BA3308F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SOP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2
BA3430FS-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3123F-E2 Compare Parts
  • BA3123F-E2 vs BA3430FS
  • BA3123F-E2 vs BA3430F-E2
  • BA3123F-E2 vs BA3308FV-E2
  • BA3123F-E2 vs BA3308FV
  • BA3123F-E2 vs BA3308F-E2
  • BA3123F-E2 vs BA3308
  • BA3123F-E2 vs BA3306
  • BA3123F-E2 vs BA3121N
  • BA3123F-E2 vs BA3121F-E2
  • BA3123F-E2 vs BA3121
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend