Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA3306
BA3306
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 9SIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3306 Datasheet
History Price: Obsolete
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3306 vs BA3308FV-E2
Part No
BA3306
BA3308FV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4.5V ~ 14V
4.5V ~ 14V
Features
Depop
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
14-SSOP-B
Package / Case
9-SIP
14-LSSOP (0.173", 4.40mm Width)