☰
BA3306
BA3306
Obsolete
Description:  IC AMP CLASS AB STEREO 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3306 Datasheet
History Price: Obsolete
In Stock: 12160
BA3306 Specification
Specification
Part No
BA3306
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
4.5V ~ 14V
Features
Depop
Mounting Type
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
Package / Case
9-SIP
BA3306 PDF Datasheet
BA3306 Related Parts
BA3121
BA3121
Rohm Semiconductor
IC AMP CLASS AB STEREO 8DIP
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3123F-E2
BA3123F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3308
BA3308
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308F-E2
BA3308F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SOP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2
BA3430FS-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3306 Description

The Rohm Semiconductor BA3306 is a monolithic integrated circuit designed for low-voltage audio power amplification applications. It is a dual power amplifier optimized for driving small to medium-sized speakers in portable and automotive devices. The device integrates both the amplifier circuitry and protective features to ensure reliable operation under varying supply voltages and load conditions, offering low distortion and high output power relative to its package size.

## Core Architecture

The BA3306 integrates dual power amplifier channels in a single IC:

* Two independent Class AB amplifier channels capable of driving speakers directly.
* Built-in thermal shutdown circuitry to protect the device against overtemperature conditions.
* Internal short-circuit protection for safe operation under accidental load shorts.
* Bootstrap and feedback circuitry to maximize output voltage swing and reduce harmonic distortion.
* Low quiescent current design for battery-powered applications.
* Separate inputs and outputs for each channel with minimal crosstalk.
* Optimized for single-supply operation over a wide voltage range, enabling flexibility in portable and automotive systems.

## Electrical Specifications

* Supply Voltage (VCC): 3 V to 15 V, allowing use in low-voltage and automotive environments.
* Typical Supply Voltage: 12 V.
* Output Power (Pout):

* 1.0 W per channel into 4 Ω load at VCC = 9 V, THD = 10%.
* 2.5 W per channel into 4 Ω load at VCC = 12 V, THD = 10%.
* Total Harmonic Distortion (THD): 0.5% typical at 1 kHz, 0.5 W output into 4 Ω.
* Quiescent Current (Iq): 8 mA typical per channel.
* Input Impedance: 20 kΩ typical.
* Gain: Fixed at 26 dB.
* Frequency Response: 20 Hz to 20 kHz, supporting full-range audio applications.
* Standby/Mute Functionality: Minimal current consumption in standby mode.

## Thermal and Environmental Characteristics

* Operating Temperature Range: −20°C to +75°C.
* Thermal Resistance (Junction-to-Ambient, RθJA): 80°C/W typical in free air.
* Short-Circuit Protection: Continuous output short-circuit tolerance.
* Thermal Shutdown: Automatic output disable when junction temperature exceeds safe limits.
* Power Dissipation: Approximately 1 W typical under nominal operation.
* ESD Protection: Sufficient for typical handling and automotive PCB assembly processes.

## Mechanical and Package Details

* Package Type: 9-pin SIP (Single Inline Package) or DIP variants for ease of PCB mounting.
* Package Dimensions: Compact form factor suitable for portable and automotive audio applications.
* Lead Finish: RoHS-compliant tin plating over copper.
* Pin Configuration: Separate pins for input, output, VCC, ground, and standby/enable functions.
* Weight: Minimal, supporting lightweight and compact device integration.

## Audio Performance Features

* Class AB Amplifier: Ensures efficient power delivery with low crossover distortion.
* Low THD: Maintains high audio fidelity across the typical audio frequency range.
* High Output Swing: Maximizes power delivery to speakers without distortion.
* Low Noise Design: Minimizes hiss and background noise in sensitive audio applications.
* Stable Operation: Capable of driving reactive loads without oscillation or instability.

## Applications

* Portable audio devices such as radios and personal music players.
* Automotive audio amplification for dashboard or door speakers.
* Battery-powered stereo systems requiring efficient, low-voltage operation.
* Small PA systems or intercom amplifiers.
* Low-power multimedia devices and embedded speaker systems.

## Development Support

Rohm provides detailed documentation and design resources for BA3306 integration:

* Recommended PCB layouts to optimize thermal performance and minimize crosstalk.
* Application notes on audio amplifier stability, load decoupling, and thermal protection utilization.
* Typical circuit examples for dual-channel audio amplification in low-voltage and automotive environments.
* Guidance on standby and mute circuitry implementation for battery efficiency.

## Key Specifications

| Specification | Value |
| ------------------------------- | ------------------------------------------- |
| Supply Voltage (VCC) | 3 V to 15 V |
| Typical Supply Voltage | 12 V |
| Output Power (Pout) | 1.0 W per channel into 4 Ω at 9 V, 10% THD |
| Output Power (Pout) | 2.5 W per channel into 4 Ω at 12 V, 10% THD |
| Total Harmonic Distortion (THD) | 0.5% typical |
| Quiescent Current (Iq) | 8 mA per channel |
| Input Impedance | 20 kΩ typical |
| Gain | 26 dB fixed |
| Frequency Response | 20 Hz – 20 kHz |
| Operating Temperature Range | −20°C to +75°C |
| Thermal Resistance (RθJA) | 80°C/W typical |
| Package Type | 9-pin SIP/DIP |

The BA3306 provides a compact, reliable, and efficient solution for dual-channel audio amplification. Its combination of low distortion, thermal and short-circuit protection, and wide voltage operation makes it suitable for a variety of automotive and portable audio applications.
BA3306 Compare Parts
  • BA3306 vs BA3430FS
  • BA3306 vs BA3430F-E2
  • BA3306 vs BA3308FV-E2
  • BA3306 vs BA3308FV
  • BA3306 vs BA3308F-E2
  • BA3306 vs BA3308
  • BA3306 vs BA3123F-E2
  • BA3306 vs BA3121N
  • BA3306 vs BA3121F-E2
  • BA3306 vs BA3121
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend