Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA3308
BA3308
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 9SIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3308 Datasheet
History Price: Active
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3308 vs BA3430F-E2
Part No
BA3308
BA3430F-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4.5V ~ 14V
7V ~ 18V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
9-SIP
24-SOP
Package / Case
9-SIP
24-SOIC (0.213", 5.40mm Width)