☰
BA3308
BA3308
Active
Description:  IC AMP CLASS AB STEREO 9SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3308 Datasheet
History Price: Active
In Stock: 5280
BA3308 Specification
Specification
Part No
BA3308
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
4.5V ~ 14V
Features
-
Mounting Type
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
9-SIP
Package / Case
9-SIP
BA3308 PDF Datasheet
BA3308 Related Parts
BA3121
BA3121
Rohm Semiconductor
IC AMP CLASS AB STEREO 8DIP
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3123F-E2
BA3123F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3306
BA3306
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308F-E2
BA3308F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SOP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2
BA3430FS-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3308 Compare Parts
  • BA3308 vs BA3430FS
  • BA3308 vs BA3430F-E2
  • BA3308 vs BA3308FV-E2
  • BA3308 vs BA3308FV
  • BA3308 vs BA3308F-E2
  • BA3308 vs BA3306
  • BA3308 vs BA3123F-E2
  • BA3308 vs BA3121N
  • BA3308 vs BA3121F-E2
  • BA3308 vs BA3121
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend