☰
BA3308F-E2
BA3308F-E2
Obsolete
Description:  IC AMP CLASS AB STEREO 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3308F-E2 Datasheet
History Price: Obsolete
In Stock: 49800
BA3308F-E2 vs BA3121F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4.5V ~ 14V
4V ~ 18V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-SOP
8-SOP
Package / Case
14-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)