☰
BA3308F-E2
BA3308F-E2
Obsolete
Description:  IC AMP CLASS AB STEREO 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3308F-E2 Datasheet
History Price: Obsolete
In Stock: 49800
BA3308F-E2 Specification
Specification
Part No
BA3308F-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
4.5V ~ 14V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
14-SOP
Package / Case
14-SOIC (0.173", 4.40mm Width)
BA3308F-E2 PDF Datasheet
BA3308F-E2 Related Parts
BA3121
BA3121
Rohm Semiconductor
IC AMP CLASS AB STEREO 8DIP
BA3121F-E2
BA3121F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3121N
BA3121N
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SIP
BA3123F-E2
BA3123F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 8SOP
BA3306
BA3306
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308
BA3308
Rohm Semiconductor
IC AMP CLASS AB STEREO 9SIP
BA3308FV
BA3308FV
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOP
BA3308FV-E2
BA3308FV-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 14SSOPB
BA3430F-E2
BA3430F-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SOP
BA3430FS
BA3430FS
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3430FS-E2
BA3430FS-E2
Rohm Semiconductor
IC AMP CLASS AB STEREO 24SSOP
BA3308F-E2 Compare Parts
  • BA3308F-E2 vs BA3430FS
  • BA3308F-E2 vs BA3430F-E2
  • BA3308F-E2 vs BA3308FV-E2
  • BA3308F-E2 vs BA3308FV
  • BA3308F-E2 vs BA3308
  • BA3308F-E2 vs BA3306
  • BA3308F-E2 vs BA3123F-E2
  • BA3308F-E2 vs BA3121N
  • BA3308F-E2 vs BA3121F-E2
  • BA3308F-E2 vs BA3121
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend