☰
BA33BC0WT
BA33BC0WT
Active
Description:  IC REG LINEAR 3.3V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA33BC0WT Datasheet
History Price: $3.00000
In Stock: 41040
BA33BC0WT vs BA33C18FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
3.3V
1.8V, 3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A, 1A
Current - Quiescent (Iq)
0.5 mA
-
Current - Supply (Max)
900 μA
-
PSRR
55dB (120Hz)
58dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP-5
TO-252-5