☰
BA33BC0WT
BA33BC0WT
Active
Description:  IC REG LINEAR 3.3V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA33BC0WT Datasheet
History Price: $3.00000
In Stock: 41040
BA33BC0WT Specification
Specification
Part No
BA33BC0WT
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1A
Current - Quiescent (Iq)
0.5 mA
Current - Supply (Max)
900 μA
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5 Full Pack
Supplier Device Package
TO-220FP-5
BA33BC0WT Related Parts
BA30BC0FP-E2
BA30BC0FP-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A TO252-3
BA30BC0T
BA30BC0T
Rohm Semiconductor
IC REG LINEAR 3V 1A TO220FP
BA30BC0WFP-E2
BA30BC0WFP-E2
Rohm Semiconductor
IC REG LINEAR 3V 1A TO252-5
BA30BC0WT
BA30BC0WT
Rohm Semiconductor
IC REG LINEAR 3V 1A TO220-5
BA30DD0T
BA30DD0T
Rohm Semiconductor
IC REG LINEAR 3V 2A TO220FP-3
BA30DD0WHFP-TR
BA30DD0WHFP-TR
Rohm Semiconductor
IC REG LINEAR 3V 2A HRP-5
BA30DD0WT
BA30DD0WT
Rohm Semiconductor
IC REG LINEAR 3V 2A TO220FP-5
BA30JC5T
BA30JC5T
Rohm Semiconductor
IC REG LINEAR 3V 1.5A TO220FP-3
BA3257FP-E2
BA3257FP-E2
Rohm Semiconductor
IC REG LIN POS ADJ 1A/1A TO252-5
BA3257HFP-TR
BA3257HFP-TR
Rohm Semiconductor
IC REG LINEAR POS ADJ 1A/1A HRP5
BA3258HFP-TR
BA3258HFP-TR
Rohm Semiconductor
IC REG LINEAR 3.3V/1.5V 1A HRP-5
BA3259HFP-TR
BA3259HFP-TR
Rohm Semiconductor
IC REG LIN POS ADJ 1A/1A HRP-5
BA33BC0WT Compare Parts
  • BA33BC0WT vs BA33JC5T
  • BA33BC0WT vs BA33E00WHFP-TR
  • BA33BC0WT vs BA33DD0WT
  • BA33BC0WT vs BA33DD0WHFP-TR
  • BA33BC0WT vs BA33DD0T
  • BA33BC0WT vs BA33D18HFP-TR
  • BA33BC0WT vs BA33D15HFP-TR
  • BA33BC0WT vs BA33C25HFP-TR
  • BA33BC0WT vs BA33C25FP-E2
  • BA33BC0WT vs BA33C18HFP-TR
  • BA33BC0WT vs BA33C18FP-E2
  • BA33BC0WT vs BA33BC0WT-V5
  • BA33BC0WT vs BA33BC0WFP-E2
  • BA33BC0WT vs BA33BC0T
  • BA33BC0WT vs BA33BC0FP-E2
  • BA33BC0WT vs BA33B00FP-E2
  • BA33BC0WT vs BA3272FP-E2
  • BA33BC0WT vs BA3259HFP-TR
  • BA33BC0WT vs BA3258HFP-TR
  • BA33BC0WT vs BA3257HFP-TR
  • BA33BC0WT vs BA3257FP-E2
  • BA33BC0WT vs BA30JC5T
  • BA33BC0WT vs BA30DD0WT
  • BA33BC0WT vs BA30DD0WHFP-TR
  • BA33BC0WT vs BA30DD0T
  • BA33BC0WT vs BA30BC0WT
  • BA33BC0WT vs BA30BC0WFP-E2
  • BA33BC0WT vs BA30BC0T
  • BA33BC0WT vs BA30BC0FP-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly