Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BA3430F-E2
BA3430F-E2
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 24SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3430F-E2 Datasheet
History Price: Obsolete
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3430F-E2 vs BA3308
Part No
BA3430F-E2
BA3308
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
7V ~ 18V
4.5V ~ 14V
Features
-
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
24-SOP
9-SIP
Package / Case
24-SOIC (0.213", 5.40mm Width)
9-SIP