Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BA3823LS
BA3823LS
Obsolete
Audio Special Purpose
Description:
IC AUDIO TONE PROCESSOR 24SZIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3823LS Datasheet
History Price: Obsolete
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3823LS vs BA3884F-E2
Part No
BA3823LS
BA3884F-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
5
2
Interface
Analog
Analog
Voltage - Supply
3.5V ~ 14V
5.4V ~ 12.3V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-SIP Formed Leads
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SZIP
24-SOP