☰
BA3884F-E2
BA3884F-E2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3884F-E2 Datasheet
History Price: Active
In Stock: 5000
BA3884F-E2 Specification
Specification
Part No
BA3884F-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio, Consumer Audio
Number of Channels
2
Interface
Analog
Voltage - Supply
5.4V ~ 12.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SOP
BA3884F-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly